Anatech Electronics, Inc. 260 MHz LC Lowpass Filter with 3.5mm Female (both sides) AE260L9099-3.5mmF

Description
260 MHz LC Lowpass Filter with 3.5mm Female (both sides)
Request a Quote
Description
260 MHz LC Lowpass Filter with 3.5mm Female (both sides)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
260 MHz LC Lowpass Filter with 3.5mm Female (both sides) - AE260L9099-3.5mmF - Anatech Electronics, Inc.
Garfield, NJ, United States
260 MHz LC Lowpass Filter with 3.5mm Female (both sides)
AE260L9099-3.5mmF
260 MHz LC Lowpass Filter with 3.5mm Female (both sides) AE260L9099-3.5mmF
260 MHz LC Lowpass Filter with 3.5mm Female (both sides)

260 MHz LC Lowpass Filter with 3.5mm Female (both sides)

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE260L9099-3.5mmF
Product Name 260 MHz LC Lowpass Filter with 3.5mm Female (both sides)
Filter Type Low Pass
Fc 260 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

7 MHz LC Lowpass Filter - AE7LL9352 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1053 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
9000 MHz Suspended Stripline Low Pass Filter - AE9000SSL1048 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 9000 MHz
Insertion Loss 1 to 1.5 dB
View Details
40 MHz LC Low Pass Filter - AE40L7833 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 40 MHz
Insertion Loss 0.8000 dB
View Details