The HRT-SF(2140/60)-1620
The HRT-SF(2140/60)-1620
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature
Freq. Range : 800-2095 MHz and 2185-2700MHz
Insertion Loss : 2.5 dB
Return Loss: 14 dB min
Rejection : ≥30dB@2110-2170MHz
Power : 10 W cw
Operating Temp. : 0℃ to +40℃
Dimension L*W*H : 250mm*60mm*40mm
Finishing : Black White
More details can be seen in data sheet.
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | HRT-SF(2140/60)-1620S |
| Product Name | 2110-2170MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) |
| Filter Type | Band Reject |