Mini-Circuits 2500 MHZ Attenuator LAT-5+

Description
5 DB SMT FXD ATTN, DC - 2500 MHZ Product overview: LAT-5+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2500 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-LAT-5+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5 DB SMT FXD ATTN, DC - 2500 MHZ Product overview: LAT-5+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2500 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-LAT-5+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2500 MHZ Attenuator - 852-LAT-5+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2500 MHZ Attenuator
852-LAT-5+
2500 MHZ Attenuator 852-LAT-5+
5 DB SMT FXD ATTN, DC - 2500 MHZ Product overview: LAT-5+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2500 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-LAT-5+ can be used for catalog matching and distributor lookup.

5 DB SMT FXD ATTN, DC - 2500 MHZ Product overview: LAT-5+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 2500 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-LAT-5+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 3157-LAT-5+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-LAT-5+CT-ND
Attenuators 3157-LAT-5+CT-ND
5 DB SMT FXD ATTN, DC - 2500 MHZ

5 DB SMT FXD ATTN, DC - 2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-5+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-LAT-5+TR-ND
Attenuators 3157-LAT-5+TR-ND
5 DB SMT FXD ATTN, DC - 2500 MHZ

5 DB SMT FXD ATTN, DC - 2500 MHZ

Buy Now Datasheet
Attenuators - 3157-LAT-5+DKR-ND - DigiKey
Thief River Falls, MN, United States
5 DB SMT FXD ATTN, DC - 2500 MHZ

5 DB SMT FXD ATTN, DC - 2500 MHZ

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category RF Attenuators RF Attenuators
Product Number 852-LAT-5+ 3157-LAT-5+CT-ND
Product Name 2500 MHZ Attenuator Attenuators
Frequency 0.0 to 2.5 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 30W - UIYCA30AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
Attenuators - 3157-RCAT-06+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 4-SMD, No Lead
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details