Mini-Circuits 5X SMT Multiplier, Output Freq 2750 - 3500 MHz RMK-5-352+

Description
Mini-Circuits’ RMK-5-352+ is a surface mount frequency multiplier with a multiplication factor of 5, convert- ing input frequencies from 550 to 700 MHz into output frequencies from 2750 to 3500 MHz. This model is rated for +17 dBm input power and provides low conversion loss and excellent harmonic suppression. The multiplier comes housed in a shielded surface-mount package (0.25 x 0.31 x 0.16”) with wraparound termi- nations for excellent solderability.
Request a Quote Datasheet
Description
Mini-Circuits’ RMK-5-352+ is a surface mount frequency multiplier with a multiplication factor of 5, convert- ing input frequencies from 550 to 700 MHz into output frequencies from 2750 to 3500 MHz. This model is rated for +17 dBm input power and provides low conversion loss and excellent harmonic suppression. The multiplier comes housed in a shielded surface-mount package (0.25 x 0.31 x 0.16”) with wraparound termi- nations for excellent solderability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5X SMT Multiplier, Output Freq 2750 - 3500 MHz - RMK-5-352+ - Mini-Circuits
Brooklyn, NY, United States
5X SMT Multiplier, Output Freq 2750 - 3500 MHz
RMK-5-352+
5X SMT Multiplier, Output Freq 2750 - 3500 MHz RMK-5-352+
Mini-Circuits’ RMK-5-352+ is a surface mount frequency multiplier with a multiplication factor of 5, convert- ing input frequencies from 550 to 700 MHz into output frequencies from 2750 to 3500 MHz. This model is rated for +17 dBm input power and provides low conversion loss and excellent harmonic suppression. The multiplier comes housed in a shielded surface-mount package (0.25 x 0.31 x 0.16”) with wraparound termi- nations for excellent solderability.

Mini-Circuits’ RMK-5-352+ is a surface mount frequency multiplier with a multiplication factor of 5, convert- ing input frequencies from 550 to 700 MHz into output frequencies from 2750 to 3500 MHz. This model is rated for +17 dBm input power and provides low conversion loss and excellent harmonic suppression. The multiplier comes housed in a shielded surface-mount package (0.25 x 0.31 x 0.16”) with wraparound termi- nations for excellent solderability.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RMK-5-352+
Product Name 5X SMT Multiplier, Output Freq 2750 - 3500 MHz
Input Frequency Range 550 to 700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5X SMT Multiplier, Output Freq 500 - 750 MHz - RMK-5-751+ - Mini-Circuits
Specs
Input Frequency Range 100 to 150 MHz
Multiplying Factor 5X
Conversion Loss / Gain 24.5 dB
View Details
3X SMT Multiplier, Output Freq 1200 - 2100 MHz - RMK-3-212+ - Mini-Circuits
Specs
Input Frequency Range 400 to 700 MHz
Multiplying Factor 3X
Conversion Loss / Gain 19 dB
View Details
3X SMT Multiplier, Output Freq 450 - 900 MHz - RMK-3-92+ - Mini-Circuits
Specs
Input Frequency Range 150 to 300 MHz
Multiplying Factor 3X
Conversion Loss / Gain 19 dB
View Details
3X SMT Multiplier, Output Freq 10000 - 22000 MHz - CY3-223+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details