Mini-Circuits 3X SMT Multiplier, Output Freq 6600 - 10005 MHz RMK-3-14+

Description
3X SMT Multiplier, Output Freq 6600 - 10005 MHz
Request a Quote Datasheet
Description
3X SMT Multiplier, Output Freq 6600 - 10005 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3X SMT Multiplier, Output Freq 6600 - 10005 MHz - RMK-3-14+ - Mini-Circuits
Brooklyn, NY, United States
3X SMT Multiplier, Output Freq 6600 - 10005 MHz
RMK-3-14+
3X SMT Multiplier, Output Freq 6600 - 10005 MHz RMK-3-14+
3X SMT Multiplier, Output Freq 6600 - 10005 MHz

3X SMT Multiplier, Output Freq 6600 - 10005 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RMK-3-14+
Product Name 3X SMT Multiplier, Output Freq 6600 - 10005 MHz
Multiplying Factor 3X
Unlock Full Specs
to access all available technical data

Similar Products

2X Multiplier, Output Freq 9000 - 15000 MHz - ZXF90-2-153-K+ - Mini-Circuits
Specs
Input Frequency Range 4500 to 7500 MHz
Multiplying Factor 2X
Package Type Connectorized
View Details
3X SMT Multiplier, Output Freq 5400 - 9000 MHz - RMK-3-93+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details
3X Multiplier, Output Freq 40 to 72 GHz - ZXF90-3-723-E+ - Mini-Circuits
Specs
Input Frequency Range 13330 to 24000 MHz
Multiplying Factor 3X
Conversion Loss / Gain 20 dB
View Details