Mini-Circuits Attenuators BW-S2W5+

Description
FXD ATTEN / SMA / 2DB 5W ROHS
Request a Quote Datasheet
Description
FXD ATTEN / SMA / 2DB 5W ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-S2W5+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-BW-S2W5+-ND
Attenuators 3157-BW-S2W5+-ND
FXD ATTEN / SMA / 2DB 5W ROHS

FXD ATTEN / SMA / 2DB 5W ROHS

Buy Now Datasheet
Attenuators - BW-S2W5+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-S2W5+
Attenuators BW-S2W5+
RF Attenuators 2dB 0 Hz ~ 18 GHz 50 Ohms 5W SMA In-Line Module

RF Attenuators 2dB 0 Hz ~ 18 GHz 50 Ohms 5W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-S2W5+-ND BW-S2W5+
Product Name Attenuators Attenuators
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 12.4GHz N - UIYCA50AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
15 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-15+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 0.0100 to 60 GHz
Attenuation 13.8 to 15.9 dB
View Details
2 suppliers
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details