Mini-Circuits Attenuators K1-QAT+

Description
KIT FXD ATTEN / SM / 15 MODELS
Request a Quote Datasheet
Description
KIT FXD ATTEN / SM / 15 MODELS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-K1-QAT+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-K1-QAT+-ND
Attenuators 3157-K1-QAT+-ND
KIT FXD ATTEN / SM / 15 MODELS

KIT FXD ATTEN / SM / 15 MODELS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-K1-QAT+-ND
Product Name Attenuators
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 12.4GHz SMA - UIYCA05AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Attenuators - 3157-BW-S30W20+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details