Mini-Circuits Core & Wire 90° Hybrid, 30 - 100 MHz, 50Ω JSPQW-100A+

Description
Core & Wire 90° Hybrid, 30 - 100 MHz, 50Ω
Request a Quote Datasheet
Description
Core & Wire 90° Hybrid, 30 - 100 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Core & Wire 90° Hybrid, 30 - 100 MHz, 50Ω - JSPQW-100A+ - Mini-Circuits
Brooklyn, NY, United States
Core & Wire 90° Hybrid, 30 - 100 MHz, 50Ω
JSPQW-100A+
Core & Wire 90° Hybrid, 30 - 100 MHz, 50Ω JSPQW-100A+
Core & Wire 90° Hybrid, 30 - 100 MHz, 50Ω

Core & Wire 90° Hybrid, 30 - 100 MHz, 50Ω

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-JSPQW-100A+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JSPQW-100A+DKR-ND
RF Power Dividers/Splitters 3157-JSPQW-100A+DKR-ND
PWR SPLTR CMBD / SM ROHS

PWR SPLTR CMBD / SM ROHS

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-JSPQW-100A+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JSPQW-100A+TR-ND
RF Power Dividers/Splitters 3157-JSPQW-100A+TR-ND
PWR SPLTR CMBD / SM ROHS

PWR SPLTR CMBD / SM ROHS

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-JSPQW-100A+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JSPQW-100A+CT-ND
RF Power Dividers/Splitters 3157-JSPQW-100A+CT-ND
PWR SPLTR CMBD / SM ROHS

PWR SPLTR CMBD / SM ROHS

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number JSPQW-100A+ 3157-JSPQW-100A+DKR-ND
Product Name Core & Wire 90° Hybrid, 30 - 100 MHz, 50Ω RF Power Dividers/Splitters
Divider / Combiner Type 90º Hybrid
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZFSC-3-4B-S+-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor Module
Insertion Loss 1.00 dB
View Details
2 Ways Core & Wire Power Splitter, 2 - 500 MHz, 75Ω - LRPS-2-1-75J+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Core & Wire 90° Hybrid, 5 - 65 MHz, 50Ω - JSPQ-65W+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-ZF3RSC-542B-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.60 dB
Isolation 17.00 dB
View Details
2 suppliers