Mini-Circuits 5MHZ 300MHZ Rf Power Divider Splitter JPS-3-1+

Description
RF PWR DVDR 5MHZ-300MHZ 6SMD Product overview: JPS-3-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 300MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JPS-3-1+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF PWR DVDR 5MHZ-300MHZ 6SMD Product overview: JPS-3-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 300MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JPS-3-1+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MHZ 300MHZ Rf Power Divider Splitter - 851-JPS-3-1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 300MHZ Rf Power Divider Splitter
851-JPS-3-1+
5MHZ 300MHZ Rf Power Divider Splitter 851-JPS-3-1+
RF PWR DVDR 5MHZ-300MHZ 6SMD Product overview: JPS-3-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 300MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JPS-3-1+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 5MHZ-300MHZ 6SMD Product overview: JPS-3-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 300MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 5MHZ, 300MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JPS-3-1+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - JPS-3-1+ - JPS-3-1+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - JPS-3-1+
JPS-3-1+
RF Power Dividers/Splitters - JPS-3-1+ JPS-3-1+
Manufacturer: Mini-Circuits Win Source Part Number: 718811-JPS-3-1+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1634+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 718811-JPS-3-1+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1634+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
RF Power Dividers/Splitters - 3157-JPS-3-1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JPS-3-1+TR-ND
RF Power Dividers/Splitters 3157-JPS-3-1+TR-ND
RF Power Divider 5MHz ~ 300MHz Isolation (Min) 25dB, 6° Imbalance (Max) 6-SMD, J-Lead

RF Power Divider 5MHz ~ 300MHz Isolation (Min) 25dB, 6° Imbalance (Max) 6-SMD, J-Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-JPS-3-1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JPS-3-1+CT-ND
RF Power Dividers/Splitters 3157-JPS-3-1+CT-ND
RF Power Divider 5MHz ~ 300MHz Isolation (Min) 25dB, 6° Imbalance (Max) 6-SMD, J-Lead

RF Power Divider 5MHz ~ 300MHz Isolation (Min) 25dB, 6° Imbalance (Max) 6-SMD, J-Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-JPS-3-1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JPS-3-1+DKR-ND
RF Power Dividers/Splitters 3157-JPS-3-1+DKR-ND
RF Power Divider 5MHz ~ 300MHz Isolation (Min) 25dB, 6° Imbalance (Max) 6-SMD, J-Lead

RF Power Divider 5MHz ~ 300MHz Isolation (Min) 25dB, 6° Imbalance (Max) 6-SMD, J-Lead

Buy Now Datasheet
RF Power Dividers/Splitters - JPS-3-1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
JPS-3-1+
RF Power Dividers/Splitters JPS-3-1+
RF Power Divider 5 MHz ~ 300 MHz Isolation (Min) 25dB, 6° Imbalance (Max) 6-SMD, J-Lead

RF Power Divider 5 MHz ~ 300 MHz Isolation (Min) 25dB, 6° Imbalance (Max) 6-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-JPS-3-1+ JPS-3-1+ 3157-JPS-3-1+TR-ND JPS-3-1+
Product Name 5MHZ 300MHZ Rf Power Divider Splitter RF Power Dividers/Splitters - JPS-3-1+ RF Power Dividers/Splitters RF Power Dividers/Splitters
Package Type / Form Factor Tape & Reel (TR) 6-SMD, J-Lead 6-SMD, J-Lead
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM8PD-0.7-4-B - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Connectors BNC
View Details
PBR-0006, High Isolation Power Combiner - PBR-0006 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.30 to -20000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-1.9G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1700.00 to 2000.00 MHz
Insertion Loss 0.15 dB
View Details
2 Way Power Divider - 5o31261570 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 18000.00 MHz
View Details