Mini-Circuits RF Power Dividers/Splitters JPS-2-1+

Description
RF Power Divider 1MHz ~ 500MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead
Request a Quote Datasheet
Description
RF Power Divider 1MHz ~ 500MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-JPS-2-1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JPS-2-1+CT-ND
RF Power Dividers/Splitters 3157-JPS-2-1+CT-ND
RF Power Divider 1MHz ~ 500MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead

RF Power Divider 1MHz ~ 500MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-JPS-2-1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JPS-2-1+TR-ND
RF Power Dividers/Splitters 3157-JPS-2-1+TR-ND
RF Power Divider 1MHz ~ 500MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead

RF Power Divider 1MHz ~ 500MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-JPS-2-1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-JPS-2-1+DKR-ND
RF Power Dividers/Splitters 3157-JPS-2-1+DKR-ND
RF Power Divider 1MHz ~ 500MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead

RF Power Divider 1MHz ~ 500MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead

Buy Now Datasheet
1MHZ 500MHZ Rf Power Divider Splitter - 851-JPS-2-1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ 500MHZ Rf Power Divider Splitter
851-JPS-2-1+
1MHZ 500MHZ Rf Power Divider Splitter 851-JPS-2-1+
RF PWR DVDR 1MHZ-500MHZ 6SMD Product overview: JPS-2-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 500MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1MHZ, 500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JPS-2-1+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 1MHZ-500MHZ 6SMD Product overview: JPS-2-1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, 500MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1MHZ, 500MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-JPS-2-1+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - JPS-2-1+ - JPS-2-1+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - JPS-2-1+
JPS-2-1+
RF Power Dividers/Splitters - JPS-2-1+ JPS-2-1+
Manufacturer: Mini-Circuits Win Source Part Number: 714646-JPS-2-1+ Manufacturer Homepage: www.minicircuits.com Reference case: N/A Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 714646-JPS-2-1+
Manufacturer Homepage: www.minicircuits.com
Reference case: N/A
Reference Date Code: 17+
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
RF Power Dividers/Splitters - JPS-2-1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
JPS-2-1+
RF Power Dividers/Splitters JPS-2-1+
RF Power Divider 1 MHz ~ 500 MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead

RF Power Divider 1 MHz ~ 500 MHz Isolation (Min) 20dB, 3° Imbalance (Max) 6-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-JPS-2-1+CT-ND 851-JPS-2-1+ JPS-2-1+ JPS-2-1+
Product Name RF Power Dividers/Splitters 1MHZ 500MHZ Rf Power Divider Splitter RF Power Dividers/Splitters - JPS-2-1+ RF Power Dividers/Splitters
Package Type / Form Factor 6-SMD, J-Lead Tape & Reel (TR) 6-SMD, J-Lead
Insertion Loss 0.40 dB 0.40 dB 0.40 dB
Isolation 20.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

4 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD2828E - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
RF Power Dividers/Splitters - PD4W18-59LF - PD4W18-59LF - Win Source Electronics
Specs
Frequency 1710.00 MHz
Insertion Loss 0.70 dB
View Details
3 suppliers
Power Dividers, Combiners, Hybrids - J4-20011 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 14.00 to 28.00 MHz
Insertion Loss 0.50 dB
View Details
4 Way Power Divider - 5o3372400 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details