Surface mount bandpass filter for 170 to 185 MHz at 50 Ω, in HZ1198 case style measuring 11.99 × 20.98 × 5.99 mm, with operating temperature range of -40°C to 85°C, storage temperature range of -55°C to 100°C, maximum RF power input of 0.5 W, typical insertion loss of 2.42 dB at 170 MHz, and typical VSWR of 1.3:1 in the passband. Pin configuration includes input on pin 1, output on pin 2, and ground on pins 3-6. RoHS compliant.
Lumped LC Band Pass Filter, 170 - 185 MHz, 50Ω
177MHz Center Frequency Band Pass RF Filter (Radio Frequency) 15MHz Bandwidth 6-SMD, No Lead
RF FILTER BAND PASS 177MHZ 6SMD
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BPF-B177+ | 3157-BPF-B177+TR-ND | BPF-B177+ |
| Product Name | Lumped LC Band Pass Filter, 170 - 185 MHz, 50Ω | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | Bandpass; Band Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Filter Technology | Passive Filter |