Mini-Circuits RF Power Dividers/Splitters SP-2G1+

Description
RF Power Divider 1.2GHz ~ 2GHz Isolation (Min) 10dB, 1.5 VSWR (Typ), 4° Imbalance (Max) SOT-23-6
Request a Quote Datasheet
Description
RF Power Divider 1.2GHz ~ 2GHz Isolation (Min) 10dB, 1.5 VSWR (Typ), 4° Imbalance (Max) SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-SP-2G1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SP-2G1+DKR-ND
RF Power Dividers/Splitters 3157-SP-2G1+DKR-ND
RF Power Divider 1.2GHz ~ 2GHz Isolation (Min) 10dB, 1.5 VSWR (Typ), 4° Imbalance (Max) SOT-23-6

RF Power Divider 1.2GHz ~ 2GHz Isolation (Min) 10dB, 1.5 VSWR (Typ), 4° Imbalance (Max) SOT-23-6

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SP-2G1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SP-2G1+TR-ND
RF Power Dividers/Splitters 3157-SP-2G1+TR-ND
RF Power Divider 1.2GHz ~ 2GHz Isolation (Min) 10dB, 1.5 VSWR (Typ), 4° Imbalance (Max) SOT-23-6

RF Power Divider 1.2GHz ~ 2GHz Isolation (Min) 10dB, 1.5 VSWR (Typ), 4° Imbalance (Max) SOT-23-6

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-SP-2G1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-SP-2G1+CT-ND
RF Power Dividers/Splitters 3157-SP-2G1+CT-ND
RF Power Divider 1.2GHz ~ 2GHz Isolation (Min) 10dB, 1.5 VSWR (Typ), 4° Imbalance (Max) SOT-23-6

RF Power Divider 1.2GHz ~ 2GHz Isolation (Min) 10dB, 1.5 VSWR (Typ), 4° Imbalance (Max) SOT-23-6

Buy Now Datasheet
1.2GHZ 2GHZ SOT23 Rf Power Divider Splitter - 851-SP-2G1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2GHZ 2GHZ SOT23 Rf Power Divider Splitter
851-SP-2G1+
1.2GHZ 2GHZ SOT23 Rf Power Divider Splitter 851-SP-2G1+
RF PWR DVDR 1.2GHZ-2GHZ SOT23-6 Product overview: SP-2G1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ, 2GHZ, SOT23. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.2GHZ, 2GHZ, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SP-2G1+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 1.2GHZ-2GHZ SOT23-6 Product overview: SP-2G1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ, 2GHZ, SOT23. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.2GHZ, 2GHZ, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-SP-2G1+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - SP-2G1+ - SP-2G1+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - SP-2G1+
SP-2G1+
RF Power Dividers/Splitters - SP-2G1+ SP-2G1+
Manufacturer: Mini-Circuits Win Source Part Number: 727148-SP-2G1+ Manufacturer Homepage: www.minicircuits.com Reference case: SMD Reference Date Code: 1648+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Mini-Circuits
Win Source Part Number: 727148-SP-2G1+
Manufacturer Homepage: www.minicircuits.com
Reference case: SMD
Reference Date Code: 1648+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
RF Power Dividers/Splitters - SP-2G1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SP-2G1+
RF Power Dividers/Splitters SP-2G1+
RF Power Divider 1.2 GHz ~ 2 GHz Isolation (Min) 10dB, 1.5 VSWR (Typ), 4° Imbalance (Max) SOT-23-6

RF Power Divider 1.2 GHz ~ 2 GHz Isolation (Min) 10dB, 1.5 VSWR (Typ), 4° Imbalance (Max) SOT-23-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 3157-SP-2G1+DKR-ND 851-SP-2G1+ SP-2G1+ SP-2G1+
Product Name RF Power Dividers/Splitters 1.2GHZ 2GHZ SOT23 Rf Power Divider Splitter RF Power Dividers/Splitters - SP-2G1+ RF Power Dividers/Splitters
Package Type / Form Factor SOT-23-6 Tape & Reel (TR) SOT-23-6
Insertion Loss 0.70 dB 0.70 dB 0.70 dB
Isolation 10.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 Ways Core & Wire Power Splitter, 0.5 - 400 MHz, 50Ω - ADP-2-1+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Active Splitters - WM8PD-GPS-ACT-S - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Connectorized Module
View Details
MLDD 4-Way Power Dividers 7005180 - 7005180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 500.00 to 18000.00 MHz
Insertion Loss 4.00 dB
View Details
2 Way Power Divider - 5o3194770 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 520.00 MHz
View Details