Mini-Circuits Ceramic Filters HFCW-9500+

Description
9.65GHz (Cutoff) High Pass Ceramic Filter 9.5GHz 50Ohm 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet
Description
9.65GHz (Cutoff) High Pass Ceramic Filter 9.5GHz 50Ohm 0603 (1608 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-HFCW-9500+CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCW-9500+CT-ND
Ceramic Filters 3157-HFCW-9500+CT-ND
9.65GHz (Cutoff) High Pass Ceramic Filter 9.5GHz 50Ohm 0603 (1608 Metric), 6 PC Pad

9.65GHz (Cutoff) High Pass Ceramic Filter 9.5GHz 50Ohm 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
Ceramic Filters - 3157-HFCW-9500+DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCW-9500+DKR-ND
Ceramic Filters 3157-HFCW-9500+DKR-ND
9.65GHz (Cutoff) High Pass Ceramic Filter 9.5GHz 50Ohm 0603 (1608 Metric), 6 PC Pad

9.65GHz (Cutoff) High Pass Ceramic Filter 9.5GHz 50Ohm 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet
Ceramic Filters - 3157-HFCW-9500+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCW-9500+TR-ND
Ceramic Filters 3157-HFCW-9500+TR-ND
9.65GHz (Cutoff) High Pass Ceramic Filter 9.5GHz 50Ohm 0603 (1608 Metric), 6 PC Pad

9.65GHz (Cutoff) High Pass Ceramic Filter 9.5GHz 50Ohm 0603 (1608 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 3157-HFCW-9500+CT-ND
Product Name Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

16 to 20GHz – Band Pass Filter - UIYBPF4214A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 30000 MHz
Bandwidth 1.60E7 to 2.00E7 kHz
View Details
Passive GaAs MMIC 2 GHz Lowpass Filter - MFLP-00007PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 2040 MHz
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details