Marki Microwave LLC Passive GaAs MMIC 2 GHz Lowpass Filter MFLP-00007PSM

Description
The MFLP-00007PSM is a passive MMIC surface mount 2 GHz lowpass filter that is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00007PSM is available as a 4x4mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFLP-00007PSM is a passive MMIC surface mount 2 GHz lowpass filter that is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00007PSM is available as a 4x4mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 2 GHz Lowpass Filter - MFLP-00007PSM - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 2 GHz Lowpass Filter
MFLP-00007PSM
Passive GaAs MMIC 2 GHz Lowpass Filter MFLP-00007PSM
The MFLP-00007PSM is a passive MMIC surface mount 2 GHz lowpass filter that is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00007PSM is available as a 4x4mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFLP-00007PSM is a passive MMIC surface mount 2 GHz lowpass filter that is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00007PSM is available as a 4x4mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFLP-00007PSM
Product Name Passive GaAs MMIC 2 GHz Lowpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 7.1 GHz Lowpass Filter - MFLP-00011PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 7100 MHz
View Details
Passive GaAs MMIC 28.28 - 35.45 GHz Bandpass Filter - MFBP-00046CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 28280 to 35450 MHz
View Details
Passive GaAs MMIC 18.0 - 20.0 GHz Bandpass Filter - MFBP-00131PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 18030 to 19980 MHz
View Details
FB-0955SM, 9.55 GHz Surface Mount Bandpass Filter - FB-0955SM - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 8900 to 10200 MHz
Package Type Surface Mount
View Details