Anatech Electronics, Inc. 7500 MHz Suspended Stripline High pass Filter AE7500SSH6562

Description
7500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
7500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7500 MHz Suspended Stripline High pass Filter - AE7500SSH6562 - Anatech Electronics, Inc.
Garfield, NJ, United States
7500 MHz Suspended Stripline High pass Filter
AE7500SSH6562
7500 MHz Suspended Stripline High pass Filter AE7500SSH6562
7500 MHz Suspended Stripline High pass Filter

7500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7500SSH6562
Product Name 7500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 7500 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter - AB2350B490 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details
2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details