Mini-Circuits Ceramic Filters - HFCN-1500D+ HFCN-1500D+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 738518-HFCN-1500D+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1542+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 738518-HFCN-1500D+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1542+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - HFCN-1500D+
HFCN-1500D+
Ceramic Filters - HFCN-1500D+ HFCN-1500D+
Manufacturer: Mini-Circuits Win Source Part Number: 738518-HFCN-1500D+ Manufacturer Homepage: www.minicircuits.com Reference Date Code: 1542+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 738518-HFCN-1500D+
Manufacturer Homepage: www.minicircuits.com
Reference Date Code: 1542+
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Ceramic Filters - 3157-HFCN-1500D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-HFCN-1500D+TR-ND
Ceramic Filters 3157-HFCN-1500D+TR-ND
3.55GHz Center High Pass Ceramic Filter 3.9GHz 50Ohm 4-SMD, No Lead

3.55GHz Center High Pass Ceramic Filter 3.9GHz 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Ceramic Filters - HFCN-1500D+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
HFCN-1500D+
Ceramic Filters HFCN-1500D+
LTCC HIGH PASS FILTER, 1600 - 55

LTCC HIGH PASS FILTER, 1600 - 55

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF High Pass Filters
Product Number HFCN-1500D+ 3157-HFCN-1500D+TR-ND HFCN-1500D+
Product Name Ceramic Filters - HFCN-1500D+ Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

5-34GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0534K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 5000 to 34000 MHz
Insertion Loss 1.5 dB
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B795 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
High Pass Filter - 5o2840220 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2000 to 13000 MHz
View Details
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers