Anatech Electronics, Inc. 125 MHz LC Highpass Filter AE125H9912

Description
125 MHz LC Highpass Filter
Request a Quote
Description
125 MHz LC Highpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
125 MHz LC Highpass Filter - AE125H9912 - Anatech Electronics, Inc.
Garfield, NJ, United States
125 MHz LC Highpass Filter
AE125H9912
125 MHz LC Highpass Filter AE125H9912
125 MHz LC Highpass Filter

125 MHz LC Highpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE125H9912
Product Name 125 MHz LC Highpass Filter
Filter Type High Pass
Fc 125 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

550 MHz Highpass Filter - AE550H9901 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 550 MHz
Package Type Connectorized
View Details
1750 MHz Suspended Stripline High pass Filter - AE1750SSH6548 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 1750 MHz
Insertion Loss 2 dB
View Details
1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
2672 MHz Cavity Band Pass Filter - AB2672B872 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2672 MHz
Bandwidth 240000 kHz
View Details