Mini-Circuits Attenuators HAT-9A+

Description
9 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet
Description
9 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-HAT-9A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-HAT-9A+-ND
Attenuators 3157-HAT-9A+-ND
9 DB FIXED ATT, DC - 2000 MHZ

9 DB FIXED ATT, DC - 2000 MHZ

Buy Now Datasheet
Attenuators - HAT-9A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
HAT-9A+
Attenuators HAT-9A+
RF Attenuators 9dB 0 Hz ~ 2 GHz 50 Ohms 1.1W BNC In-Line Module

RF Attenuators 9dB 0 Hz ~ 2 GHz 50 Ohms 1.1W BNC In-Line Module

Buy Now
RF and Wireless - Attenuators - HAT-9A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
HAT-9A+
RF and Wireless - Attenuators HAT-9A+
9 DB FIXED ATT, DC - 2000 MHZ

9 DB FIXED ATT, DC - 2000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-HAT-9A+-ND HAT-9A+ HAT-9A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 9 dB 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Coaxial Attenuator - 5o202506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-BW-N40W5+-ND - DigiKey
Specs
Attenuation 40 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers