Mini-Circuits 8000 MHZ Attenuator GAT-4+

Description
4 DB SMT FIXED ATT, DC 8000 MHZ Product overview: GAT-4+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 8000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-GAT-4+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 DB SMT FIXED ATT, DC 8000 MHZ Product overview: GAT-4+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 8000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-GAT-4+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8000 MHZ Attenuator - 852-GAT-4+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8000 MHZ Attenuator
852-GAT-4+
8000 MHZ Attenuator 852-GAT-4+
4 DB SMT FIXED ATT, DC 8000 MHZ Product overview: GAT-4+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 8000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-GAT-4+ can be used for catalog matching and distributor lookup.

4 DB SMT FIXED ATT, DC 8000 MHZ Product overview: GAT-4+ from Mini-Circuits is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8000 MHZ. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 8000 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-GAT-4+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 3157-GAT-4+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-GAT-4+TR-ND
Attenuators 3157-GAT-4+TR-ND
4 DB SMT FIXED ATT, DC 8000 MHZ

4 DB SMT FIXED ATT, DC 8000 MHZ

Buy Now Datasheet
Attenuators - 3157-GAT-4+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-GAT-4+CT-ND
Attenuators 3157-GAT-4+CT-ND
4 DB SMT FIXED ATT, DC 8000 MHZ

4 DB SMT FIXED ATT, DC 8000 MHZ

Buy Now Datasheet
Attenuators - 3157-GAT-4+DKR-ND - DigiKey
Thief River Falls, MN, United States
4 DB SMT FIXED ATT, DC 8000 MHZ

4 DB SMT FIXED ATT, DC 8000 MHZ

Buy Now Datasheet
Attenuators - GAT-4+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
GAT-4+
Attenuators GAT-4+
RF Attenuators 4dB 0 Hz ~ 8 GHz 50 Ohms 500mW 4-SMD, No Lead

RF Attenuators 4dB 0 Hz ~ 8 GHz 50 Ohms 500mW 4-SMD, No Lead

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-GAT-4+ 3157-GAT-4+TR-ND GAT-4+
Product Name 8000 MHZ Attenuator Attenuators Attenuators
Frequency 0.0 to 8 GHz 0.0 to 8 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 8GHz N - UIYCA25AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
TSX Wire Bondable Fixed Chip Attenuator Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
Attenuators - 3157-HAT-4A+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details