Mini-Circuits Attenuators FW-12A+

Description
12 DB FIXED ATT, DC - 12000 MHZ
Request a Quote Datasheet
Description
12 DB FIXED ATT, DC - 12000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-FW-12A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-FW-12A+-ND
Attenuators 3157-FW-12A+-ND
12 DB FIXED ATT, DC - 12000 MHZ

12 DB FIXED ATT, DC - 12000 MHZ

Buy Now Datasheet
RF and Wireless - Attenuators - FW-12A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
FW-12A+
RF and Wireless - Attenuators FW-12A+
12 DB FIXED ATT, DC - 12000 MHZ

12 DB FIXED ATT, DC - 12000 MHZ

Supplier's Site
Attenuators - FW-12A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
FW-12A+
Attenuators FW-12A+
RF Attenuators 0dB 0 Hz ~ 12 GHz 50 Ohms 1.1W SMA In-Line Module

RF Attenuators 0dB 0 Hz ~ 12 GHz 50 Ohms 1.1W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-FW-12A+-ND FW-12A+ FW-12A+
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 12 dB 12 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
Attenuators - 3157-QAT-0+DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details