Mini-Circuits Flexible Interconnect, 0.086" center diameter, 33 GHz, 12.0″ FL86-12SSMPSMP+

Description
The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL86 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Description
The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL86 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL86-12SSMPSMP+ is a 12-inch flexible coaxial cable with 50-ohm impedance, designed for DC to 33 GHz interconnect applications. It features SMPM female to SMP female connectors meeting MIL-STD-348, a 6 mm static and 20 mm dynamic bend radius, and an overall diameter of 3.56 mm. The cable uses a silver-plated copper-clad steel center conductor, FEP dielectric, and silver-plated copper braid shield with a blue FEP jacket. Insertion loss is 1.41 dB typical at 33 GHz, with return loss of 25 dB typical at 33 GHz. Power handling is 13 W at 33 GHz at sea level. Operating and storage temperature ranges from -55 °C to +100 °C.

Datasheet Summary
Powered by GS/AI

The FL86-12SSMPSMP+ is a 12-inch flexible coaxial cable with 50-ohm impedance, designed for DC to 33 GHz interconnect applications. It features SMPM female to SMP female connectors meeting MIL-STD-348, a 6 mm static and 20 mm dynamic bend radius, and an overall diameter of 3.56 mm. The cable uses a silver-plated copper-clad steel center conductor, FEP dielectric, and silver-plated copper braid shield with a blue FEP jacket. Insertion loss is 1.41 dB typical at 33 GHz, with return loss of 25 dB typical at 33 GHz. Power handling is 13 W at 33 GHz at sea level. Operating and storage temperature ranges from -55 °C to +100 °C.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.086
Brooklyn, NY, United States
Flexible Interconnect, 0.086" center diameter, 33 GHz, 12.0″
FL86-12SSMPSMP+
Flexible Interconnect, 0.086" center diameter, 33 GHz, 12.0″ FL86-12SSMPSMP+
The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL86 Series Flexible cables are available in variety of length to meet your requirements.

The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel plated body with a gold plated brass center conductor. The FL86 Series Flexible cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number FL86-12SSMPSMP+
Product Name Flexible Interconnect, 0.086" center diameter, 33 GHz, 12.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Phase-Stable Flex Cable, DC-26.5 GHz., 15.0 ft. (4.5m) - CBN-15FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz, 5.0 ft. (1.5m) - CBN-5FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
Temperature Stable Cable, 40.0 GHz, 72.0″ - TMP40-6FT-KMKM+ - Mini-Circuits
Specs
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers