Mini-Circuits Flexible Interconnect, 0.086" center diameter, 40 GHz, 12.0″ FL86-12SSMP+

Description
The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL86 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Description
The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL86 Series Flexible cables are available in variety of length to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL86-12SSMP+ is a 12-inch flexible coaxial cable with SMPM female connectors, designed for DC to 40 GHz applications with a 50-ohm impedance. It has a static bend radius of 6 mm and a dynamic bend radius of 20 mm. The cable features a silver-plated copper-clad steel center conductor, FEP dielectric, silver-plated copper braid shield, and an FEP blue jacket. Insertion loss is 1.68 dB typical at 40 GHz, with return loss of 28 dB typical at 40 GHz. Power handling is 12 W at 40 GHz at sea level. Operating and storage temperatures range from -55 °C to +100 °C. The case style is SE3052-12, and the overall length is 304.8 mm.

Datasheet Summary
Powered by GS/AI

The FL86-12SSMP+ is a 12-inch flexible coaxial cable with SMPM female connectors, designed for DC to 40 GHz applications with a 50-ohm impedance. It has a static bend radius of 6 mm and a dynamic bend radius of 20 mm. The cable features a silver-plated copper-clad steel center conductor, FEP dielectric, silver-plated copper braid shield, and an FEP blue jacket. Insertion loss is 1.68 dB typical at 40 GHz, with return loss of 28 dB typical at 40 GHz. Power handling is 12 W at 40 GHz at sea level. Operating and storage temperatures range from -55 °C to +100 °C. The case style is SE3052-12, and the overall length is 304.8 mm.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.086
Brooklyn, NY, United States
Flexible Interconnect, 0.086" center diameter, 40 GHz, 12.0″
FL86-12SSMP+
Flexible Interconnect, 0.086" center diameter, 40 GHz, 12.0″ FL86-12SSMP+
The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL86 Series Flexible cables are available in variety of length to meet your requirements.

The FL86 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor. The outer shield is copper braid, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have brass coupling nut over nickel-plated body with a gold-plated brass center conductor. The FL86 Series Flexible cables are available in variety of length to meet your requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number FL86-12SSMP+
Product Name Flexible Interconnect, 0.086" center diameter, 40 GHz, 12.0″
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m) - CBL-25FT-SMSM+ - Mini-Circuits
Specs
Cable Length 25 ft (76.2 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Coaxial Cables (RF) - 3157-FLC-6FT-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers