Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 36.0″ 141-36SMRSM+

Description
The 141 SMRSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems equipment. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Steel center conductor.
Request a Quote
Description
The 141 SMRSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems equipment. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Steel center conductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-36SMRSM+ is a 36-inch right-angle Hand-Flex™ coaxial cable with SMA male connectors on both ends, designed for DC to 18 GHz applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a copper braid shield with tin soak for flexibility and shielding. The cable has an 8 mm minimum bend radius and includes an anti-torque nut to prevent stress during installation. It is jacketed in blue FEP and operates from -55°C to +105°C. Insertion loss is up to 2.85 dB at 18 GHz, with return loss as high as 18 dB at 18 GHz. Power handling is rated at 90 W at 18 GHz and 546 W at 0.5 GHz at sea level. The case style is KQ1612-36 with dimensions of 914.4 mm length, 9.14 mm diameter, and a weight of 5.08 grams.

Datasheet Summary
Powered by GS/AI

The 141-36SMRSM+ is a 36-inch right-angle Hand-Flex™ coaxial cable with SMA male connectors on both ends, designed for DC to 18 GHz applications. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a copper braid shield with tin soak for flexibility and shielding. The cable has an 8 mm minimum bend radius and includes an anti-torque nut to prevent stress during installation. It is jacketed in blue FEP and operates from -55°C to +105°C. Insertion loss is up to 2.85 dB at 18 GHz, with return loss as high as 18 dB at 18 GHz. Power handling is rated at 90 W at 18 GHz and 546 W at 0.5 GHz at sea level. The case style is KQ1612-36 with dimensions of 914.4 mm length, 9.14 mm diameter, and a weight of 5.08 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 36.0″
141-36SMRSM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 36.0″ 141-36SMRSM+
The 141 SMRSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems equipment. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Steel center conductor.

The 141 SMRSM Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems equipment. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Steel center conductor.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-36SMRSM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-36SMRSM+-ND
Coaxial Cables (RF) 3157-141-36SMRSM+-ND
"COAX CBL SMA TO SMA 36"""

"COAX CBL SMA TO SMA 36"""

Buy Now Datasheet
Rf Cable Assemblies Hand-Flex Interconnect, 0.141 Center Diameter, 18.0 Ghz Mini-Circuits - 82AH6259 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assemblies Hand-Flex Interconnect, 0.141 Center Diameter, 18.0 Ghz Mini-Circuits
82AH6259
Rf Cable Assemblies Hand-Flex Interconnect, 0.141 Center Diameter, 18.0 Ghz Mini-Circuits 82AH6259
RF CABLE ASSEMBLIES HAND-FLEX INTERCONNECT, 0.141" CENTER DIAMETER, 18.0 GHZ

RF CABLE ASSEMBLIES HAND-FLEX INTERCONNECT, 0.141" CENTER DIAMETER, 18.0 GHZ

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 141-36SMRSM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-36SMRSM+
Cable Assemblies - Coaxial Cables (RF) 141-36SMRSM+
HFLEX BL CA SMR/SM 36" ROHS

HFLEX BL CA SMR/SM 36" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-36SMRSM+ 3157-141-36SMRSM+-ND 82AH6259 141-36SMRSM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 36.0″ Coaxial Cables (RF) Rf Cable Assemblies Hand-Flex Interconnect, 0.141 Center Diameter, 18.0 Ghz Mini-Circuits Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers