Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 8.0″ 141-8NM+

Description
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 8.0″
Request a Quote
Description
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 8.0″
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-8NM+ is an 8-inch Hand-Flex™ coaxial cable with 50Ω impedance, terminated in N-type male connectors, designed for DC to 18 GHz operation. It features a minimum bend radius of 8 mm, an anti-torque nut to prevent cable stress during installation, and an insulated outer jacket. Insertion loss is 0.38 dB typical at 18 GHz, with return loss of 27 dB typical at 18 GHz. Operating and storage temperatures range from -55 °C to +105 °C. Power handling at 18 GHz is 90 W at sea level and +25 °C. The cable has a total weight of 10.18 grams and dimensions of 203.20 mm in length, 9.14 mm in outer diameter, and 2.54 mm in conductor diameter.

Datasheet Summary
Powered by GS/AI

The 141-8NM+ is an 8-inch Hand-Flex™ coaxial cable with 50Ω impedance, terminated in N-type male connectors, designed for DC to 18 GHz operation. It features a minimum bend radius of 8 mm, an anti-torque nut to prevent cable stress during installation, and an insulated outer jacket. Insertion loss is 0.38 dB typical at 18 GHz, with return loss of 27 dB typical at 18 GHz. Operating and storage temperatures range from -55 °C to +105 °C. Power handling at 18 GHz is 90 W at sea level and +25 °C. The cable has a total weight of 10.18 grams and dimensions of 203.20 mm in length, 9.14 mm in outer diameter, and 2.54 mm in conductor diameter.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 8.0″
141-8NM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 8.0″ 141-8NM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 8.0″

Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 8.0″

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number 141-8NM+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 8.0″
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Precision Test Cable, 18.0 GHz, 1.5 ft. (0.46m) - CBL-1.5FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Flexible Test Cable, 18.0 GHz, 72.0″ - ULC-6FT-SMSM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers