Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 16.0″ 141-16SM+

Description
The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Clad Steel.
Request a Quote
Description
The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Clad Steel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-16SM+ is a 50 Ω, 16 inch Hand-Flex™ coaxial cable with SMA-male connectors, designed for DC to 18 GHz interconnections in compact systems. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak for flexibility and shielding. The cable has an 8 mm minimum bend radius, an anti-torque nut to prevent connector stress, and a blue FEP insulated jacket. It supports a power handling of 90 W at 18 GHz and operates from -55°C to +105°C. Insertion loss is up to 1.3 dB at 18 GHz, with return loss of at least 17 dB across 10-18 GHz. Physical dimensions are 406.4 mm length, 9.14 mm outer diameter, and it weighs 22.89 grams.

Datasheet Summary
Powered by GS/AI

The 141-16SM+ is a 50 Ω, 16 inch Hand-Flex™ coaxial cable with SMA-male connectors, designed for DC to 18 GHz interconnections in compact systems. It features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and copper braid shield with tin soak for flexibility and shielding. The cable has an 8 mm minimum bend radius, an anti-torque nut to prevent connector stress, and a blue FEP insulated jacket. It supports a power handling of 90 W at 18 GHz and operates from -55°C to +105°C. Insertion loss is up to 1.3 dB at 18 GHz, with return loss of at least 17 dB across 10-18 GHz. Physical dimensions are 406.4 mm length, 9.14 mm outer diameter, and it weighs 22.89 grams.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 16.0″
141-16SM+
Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 16.0″ 141-16SM+
The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Clad Steel.

The 141 Series Hand-Flex™ Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper-clad steel center conductor which maintains the shape after bending. The outer shield is copper braid, tin soaked, which minimizes signal leakage and at the same time flexible for easy bend. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body and Silver Plated Copper Clad Steel.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-16SM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-16SM+-ND
Coaxial Cables (RF) 3157-141-16SM+-ND
"COAX CBL SMA TO SMA 16"""

"COAX CBL SMA TO SMA 16"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-16SM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-16SM+
Cable Assemblies - Coaxial Cables (RF) 141-16SM+
HFLEX BL CA SM/SM 16" ROHS

HFLEX BL CA SM/SM 16" ROHS

Supplier's Site
Rf Cable Assemblies Hflex Bl Ca Sm/sm 16 Rohs Mini-Circuits - 67AJ1615 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assemblies Hflex Bl Ca Sm/sm 16 Rohs Mini-Circuits
67AJ1615
Rf Cable Assemblies Hflex Bl Ca Sm/sm 16 Rohs Mini-Circuits 67AJ1615
RF CABLE ASSEMBLIES HFLEX BL CA SM/SM 16" ROHS

RF CABLE ASSEMBLIES HFLEX BL CA SM/SM 16" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-16SM+ 3157-141-16SM+-ND 141-16SM+ 67AJ1615
Product Name Hand-Flex Interconnect, 0.141" center diameter, 18.0 GHz, 16.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Cable Assemblies Hflex Bl Ca Sm/sm 16 Rohs Mini-Circuits
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers