Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 6.0″ 141-6SMNB+

Description
Mini-Circuits' 141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub- assemblies in tight spaces and dense system configurations. N-type female bulkhead connector at one end is equipped with a nickle-plated brass flange for secure connections to rack mounted equipment. SMA connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141 SMNB+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.
Request a Quote
Description
Mini-Circuits' 141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub- assemblies in tight spaces and dense system configurations. N-type female bulkhead connector at one end is equipped with a nickle-plated brass flange for secure connections to rack mounted equipment. SMA connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141 SMNB+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' 141-6SMNB+ is a 6-inch, 50Ω Hand-Flex™ coaxial cable with an SMA male connector on one end and an N-type female bulkhead connector on the other, designed for dense RF system interconnects. It supports frequencies from DC to 12.5 GHz, with a typical insertion loss of 0.32 dB at 12.5 GHz and a typical return loss of 18 dB at 12.5 GHz. The cable has an 8 mm minimum bend radius and features a built-in anti-torque nut to prevent connector stress during installation. It is constructed with a silver-plated copper-clad steel center conductor, solid PTFE dielectric, tin-soaked copper braid shield, and FEP jacket. Operating and storage temperatures range from -55 °C to +105 °C. Power handling is rated at 110 W at 12.5 GHz and 546 W at 0.5 GHz at sea level. The case style is KQ1669-6, with dimensions of 152.4 × 9.14 × 7.95 mm.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' 141-6SMNB+ is a 6-inch, 50Ω Hand-Flex™ coaxial cable with an SMA male connector on one end and an N-type female bulkhead connector on the other, designed for dense RF system interconnects. It supports frequencies from DC to 12.5 GHz, with a typical insertion loss of 0.32 dB at 12.5 GHz and a typical return loss of 18 dB at 12.5 GHz. The cable has an 8 mm minimum bend radius and features a built-in anti-torque nut to prevent connector stress during installation. It is constructed with a silver-plated copper-clad steel center conductor, solid PTFE dielectric, tin-soaked copper braid shield, and FEP jacket. Operating and storage temperatures range from -55 °C to +105 °C. Power handling is rated at 110 W at 12.5 GHz and 546 W at 0.5 GHz at sea level. The case style is KQ1669-6, with dimensions of 152.4 × 9.14 × 7.95 mm.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 6.0″
141-6SMNB+
Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 6.0″ 141-6SMNB+
Mini-Circuits' 141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub- assemblies in tight spaces and dense system configurations. N-type female bulkhead connector at one end is equipped with a nickle-plated brass flange for secure connections to rack mounted equipment. SMA connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141 SMNB+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.

Mini-Circuits' 141 SMNB+ Series Hand-Flex™ coaxial cables are ideal for integrating rack-mounted coaxial components and sub- assemblies in tight spaces and dense system configurations. N-type female bulkhead connector at one end is equipped with a nickle-plated brass flange for secure connections to rack mounted equipment. SMA connector has a passivated stainless steel coupling nut over a gold-plated stainless steel connector body. The outer shield is tin-soaked copper braid, which minimizes signal leakage with high flexibility for easy bending, and dielectric is low loss PTFE. 141 SMNB+ Series Hand-Flex coaxial cables are available in various lengths for different system requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-6SMNB+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-6SMNB+-ND
Coaxial Cables (RF) 3157-141-6SMNB+-ND
"COAX CBL SMA TO N-TYPE 6"""

"COAX CBL SMA TO N-TYPE 6"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 141-6SMNB+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
141-6SMNB+
Cable Assemblies - Coaxial Cables (RF) 141-6SMNB+
HFLEX BL CA SM/NFB 6" ROHS

HFLEX BL CA SM/NFB 6" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 141-6SMNB+ 3157-141-6SMNB+-ND 141-6SMNB+
Product Name Hand-Flex Interconnect, 0.141" center diameter, 12.5 GHz, 6.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Armored Flexible Cable, DC-110 GHz, 6.0″ - WBL-0.5FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - CBL-15FT-SMNM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers