Mini-Circuits Flexible Interconnect, 0.047" center diameter, 40 GHz, 12.0″ FL47-12KM+

Description
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.
Request a Quote
Description
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FL47-12KM+ is a 12-inch flexible coaxial cable with a 50-ohm impedance, rated for DC to 40 GHz, featuring 2.92 mm male connectors on both ends. It has a silver-plated copper center conductor and a silver-plated copper braid outer shield, with FEP insulation and a blue FEP jacket. The cable supports a 5 mm static bend radius and 10 mm dynamic bend radius. Insertion loss is 2.28 dB to 3.53 dB from 18 to 40 GHz, and return loss exceeds 17.7 dB to 40 GHz. It handles up to 61 W at 0.5 GHz and 2 W at 40 GHz at sea level, with an operating temperature range of -55 °C to +100 °C. The connector design meets IEEE STD 287-2007.

Datasheet Summary
Powered by GS/AI

The FL47-12KM+ is a 12-inch flexible coaxial cable with a 50-ohm impedance, rated for DC to 40 GHz, featuring 2.92 mm male connectors on both ends. It has a silver-plated copper center conductor and a silver-plated copper braid outer shield, with FEP insulation and a blue FEP jacket. The cable supports a 5 mm static bend radius and 10 mm dynamic bend radius. Insertion loss is 2.28 dB to 3.53 dB from 18 to 40 GHz, and return loss exceeds 17.7 dB to 40 GHz. It handles up to 61 W at 0.5 GHz and 2 W at 40 GHz at sea level, with an operating temperature range of -55 °C to +100 °C. The connector design meets IEEE STD 287-2007.

Suppliers

Company
Product
Description
Supplier Links
Flexible Interconnect, 0.047
Brooklyn, NY, United States
Flexible Interconnect, 0.047" center diameter, 40 GHz, 12.0″
FL47-12KM+
Flexible Interconnect, 0.047" center diameter, 40 GHz, 12.0″ FL47-12KM+
The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.

The FL47 Series Flexible Coaxial Cables are ideal for interconnection of coaxial components or sub-systems. The construction includes a silver-plated copper center conductor. The outer shield is copper braid, silver plated, which minimizes signal leakage and at the same time is flexible for easy bending. Dielectric is low loss PTFE. Connectors have passivated stainless-steel coupling nut over a gold plated connector body with gold plated beryllium copper center conductor. The FL47 Series Flexible cables are available in a variety of lengths to meet your requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-FL47-12KM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-FL47-12KM+-ND
Coaxial Cables (RF) 3157-FL47-12KM+-ND
FLEXIBLE INTERCONNEC, 40 GHZ

FLEXIBLE INTERCONNEC, 40 GHZ

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number FL47-12KM+ 3157-FL47-12KM+-ND
Product Name Flexible Interconnect, 0.047" center diameter, 40 GHz, 12.0″ Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Non-Magnetic Flex Cable, 0.086
Specs
Cable Type Coaxial
Connector Type SMP Male
View Details
Coaxial Cables (RF) - 3157-FLC-4FT-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Precision Test Cable, 50.0 GHz, 24.0″ - T50-2FT-VMVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details