EQY-7-123+ is a 50Ω absorptive gain slope equalizer operating from DC to 12 GHz with a nominal 7 dB gain slope, designed to compensate for negative gain slope in wideband systems. It features a 1.5x1.5 mm, 6-lead QFN-style package with an exposed paddle for thermal and electrical grounding, and maintains input and output return loss of at least 15 dB typ. across the band. The device is fabricated using a GaAs MMIC IPD process and is RoHS compliant.
EQY-7-123+ is a wideband, absorptive gain slope equalizer fabricated using a highly reliable and repeatable GaAs MMIC IPD process. Operating from DC to 12 GHz, this model achieves outstanding linear slope while maintaining excellent return loss throughout the entire band due to its absorptive design. This model is packaged in a compact 1.5x1.5 mm package, making it an ideal choice for dense circuit layouts across a wide range of applications such as Test & Measurement, Satellite Communications, Radar, EW, and ECM Defense Systems.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-7-123+ |
| Product Name | 7 dB SMT Fixed Slope Equalizer, DC - 12 GHz |