The VEQY-5-63+ is a connectorized absorptive gain equalizer with a nominal 5 dB attenuation slope, designed to compensate for negative gain slope in amplifiers and transceivers across DC to 6 GHz. It features a typical VSWR of 1.1:1, operates with 31 dBm RF power handling, and is housed in an FF704 case with SMA female and male connectors. The device operates from -40°C to 85°C and is RoHS compliant.
Mini-Circuits’ VEQY-5-63+ is an absorptive Gain Equalizer fabricated using highly repetitive GaAs IPD* MMIC process incorporating resistors, capacitors and inductors having negative insertion loss slope. VEQY-5-63+ has a nominal attenuation slope of 5 dB.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | VEQY-5-63+ |
| Product Name | 4.8 dB Fixed Slope Equalizer, 10 - 6000 MHz |