EQY-15-123+ is a wideband absorptive gain equalizer operating from DC to 12 GHz with a nominal 15 dB positive slope, designed to compensate for negative gain tilt in amplifiers and transmission lines. It is packaged in a 1.5 mm × 1.5 mm, 6-lead QFN-style package with an exposed paddle, and maintains input and output return loss of at least 16 dB across the band. The part is RoHS compliant and fabricated using a GaAs MMIC IPD process.
EQY-15-123+ is a wideband, absorptive gain slope equalizer fabricated using a highly reliable and repeatable GaAs MMIC IPD process. Operating from DC to 12 GHz, this model achieves outstanding linear slope while maintaining excellent return loss throughout the entire band due to its absorptive design. This model is packaged in a compact 1.5x1.5 mm package, making it an ideal choice for dense circuit layouts across a wide range of applications such as Test & Measurement, Satellite Communications, Radar, EW, and ECM Defense Systems.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-15-123+ |
| Product Name | 15 dB SMT Fixed Slope Equalizer, DC - 12 GHz |