EQY-5-123+ is a wideband absorptive gain equalizer designed to compensate for negative gain slope in RF systems from DC to 12 GHz. It features a nominal 5 dB slope, excellent return loss of 15 dB typical across the band, and is packaged in a 1.5 mm × 1.5 mm, 6-lead QFN-style package with an exposed paddle for thermal and electrical performance. The device is RoHS compliant and uses a nickel palladium gold lead finish.
EQY-5-123+ is a wideband, absorptive gain slope equalizer fabricated using a highly reliable and repeatable GaAs MMIC IPD process. Operating from DC to 12 GHz, this model achieves outstanding linear slope while maintaining excellent return loss throughout the entire band due to its absorptive design. This model is packaged in a compact 1.5x1.5 mm package, making it an ideal choice for dense circuit layouts across a wide range of applications such as Test & Measurement, Satellite Communications, Radar, EW, and ECM Defense Systems.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-5-123+ |
| Product Name | 5 dB SMT Fixed Slope Equalizer, DC - 12 GHz |