EQY-5-453+ is an absorptive gain equalizer designed to compensate for negative gain slope in amplifiers and receivers across DC to 45 GHz. It provides a nominal attenuation slope of 5.5 dB and is packaged in a 2x2 mm 6-lead QFN-style package with a case style of MC1630-1. The device offers excellent return loss of 20 dB typical and supports an operating case temperature range of -55°C to +105°C with an RF input power rating of +28 dBm, derating linearly to +24 dBm at +105°C. It meets MSL1 moisture sensitivity and HBM Class 2 ESD ratings per IPC/JEDEC J-STD-020D and ANSI/ESD STM5.1-2001 standards.
EQY-5-453+ is an absorptive Gain Equalizer fabricated using highly repetitive GaAs MMIC process incorporating resistors, capacitors, and inductors having negative insertion loss slope. EQY-5-453+ has a nominal attenuation slope of 5.5 dB and is packaged in a tiny 2x2 mm 6-lead QFN-style package.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-5-453+ |
| Product Name | 5.1 dB SMT Fixed Slope Equalizer, DC - 45000 MHz |