The ZEQ-7-24K+ is a broadband, connectorized negative slope equalizer with a typical slope of 7.4 dB from DC to 20 GHz, designed to compensate for frequency-dependent losses in coaxial systems. It features a 50 Ohm impedance match, minimal slope deviation of ±0.4 dB typ., and return loss of 15 dB typ. across the band. The device is housed in a case style RA2937 measuring 0.80 x 0.56 inches, with 2.92mm female input and male output connectors. It operates over a temperature range of -55°C to +105°C and handles up to 2 W RF power, derating to 30 dBm at 105°C. The part is RoHS compliant.
Mini-Circuits’ ZEQ-7-24K+ is a broadband, connectorized negative slope equalizer, with a slope of 7.4 dB typ. over the range of DC to 20 GHz. The model is bi-directional and offers excellent electrical performance in applications where frequency dependent losses due to skin-depth (positive gain slope) hinders the over- all system performance. The small form factor model comes with complementary connectors to avoid use of any additional adapters and operates over a wide temperature range of -55*C to +105*C.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | ZEQ-7-24K+ |
| Product Name | 7.4 dB Fixed Slope Equalizer, DC - 20000 MHz |