The EQY-18-24+ is a surface-mount MMIC gain equalizer designed to compensate for negative gain slope in amplifiers across 6 to 18 GHz with a nominal 18 dB insertion loss slope. It features an insertion loss of 20.4 dB at 6 GHz and 2.2 dB at 18 GHz, with a typica l return loss of 20 dB. Packaged in a 3 mm × 3 mm, 16-lead MCLP case with an exposed paddle, it operates from -55°C to +105°C and handles continuous RF input power up to +30 dBm, derating linearly to +29 dBm at maximum temperature. It meets MSL1 moisture sensitivity per J-STD-020D and has an ESD rating of Class 1C HBM and Class 1B CDM.
Mini-Circuits’ EQY-18-24+ is a MMIC Gain Equalizer fabricated using highly repeatable GaAs IPD MMIC process incorporating resistors, capacitors, and inductors to accomplish a positive Insertion Loss Slope vs. Frequency. EQY-18-24+ has a nominal Insertion Loss Slope of 18 dB across the wide bandwidth of 6 to 18 GHz and can be applied to compensate for the negative Gain Slope of amplifiers to achieve relative Gain Flatness for the overall system. It is packaged in a tiny 3x3mm, 16-lead MCLP package.
| Mini-Circuits | |
|---|---|
| Product Category | Equalizers |
| Product Number | EQY-18-24+ |
| Product Name | 18 dB SMT Fixed Slope Equalizer, 6000 - 18000 MHz |