Marki Microwave LLC Passive GaAs MMIC 26.3 - 39.4 GHz Bandpass Filter MFBP-00118CSP3

Description
The MFBP-00118CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00118CSP3 features a 26.3-39.4GHz 1dBc passband and 1.4dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-0118CSP3 is available in our 3.5 x 3.5mm CSP3 chip scale package. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFBP-00118CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00118CSP3 features a 26.3-39.4GHz 1dBc passband and 1.4dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-0118CSP3 is available in our 3.5 x 3.5mm CSP3 chip scale package. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 26.3 - 39.4 GHz Bandpass Filter - MFBP-00118CSP3 - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 26.3 - 39.4 GHz Bandpass Filter
MFBP-00118CSP3
Passive GaAs MMIC 26.3 - 39.4 GHz Bandpass Filter MFBP-00118CSP3
The MFBP-00118CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00118CSP3 features a 26.3-39.4GHz 1dBc passband and 1.4dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-0118CSP3 is available in our 3.5 x 3.5mm CSP3 chip scale package. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFBP-00118CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering. The MFBP-00118CSP3 features a 26.3-39.4GHz 1dBc passband and 1.4dB center frequency insertion loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFBP-0118CSP3 is available in our 3.5 x 3.5mm CSP3 chip scale package. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFBP-00118CSP3
Product Name Passive GaAs MMIC 26.3 - 39.4 GHz Bandpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

MFBC-00007PSM, Passive GaAs MMIC 30.10 - 39.30 GHz Bandpass Filter - MFBC-00007PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 30100 to 39300 MHz
View Details
Passive GaAs MMIC 22.25 - 33.17 GHz Bandpass Filter - MFBP-00055CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 22250 to 33170 MHz
View Details
FB-0785, 7.85 GHz Bandpass Filter - FB-0785 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 7850 to ? MHz
Package Type Connectorized
View Details
FH-4000, 40 GHz Highpass Filter - FH-4000 - Marki Microwave LLC
Specs
Filter Type High Pass
Fc 40000 to 0.0 MHz
Package Type Connectorized
View Details