Mini-Circuits MMIC 90° Hybrid, 5000 - 11000 MHz, 50Ω EPQ-113+

Description
Mini-Circuits’ EPQ-113+ is a wideband 5-11 GHz, 90° hybrid. It splits an input signal into two output signals with quadrature phase shift between them. It provides low loss, wideband in a small layout size and handles high power with good VSWR.
Request a Quote Datasheet
Description
Mini-Circuits’ EPQ-113+ is a wideband 5-11 GHz, 90° hybrid. It splits an input signal into two output signals with quadrature phase shift between them. It provides low loss, wideband in a small layout size and handles high power with good VSWR.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MMIC 90° Hybrid, 5000 - 11000 MHz, 50Ω - EPQ-113+ - Mini-Circuits
Brooklyn, NY, United States
MMIC 90° Hybrid, 5000 - 11000 MHz, 50Ω
EPQ-113+
MMIC 90° Hybrid, 5000 - 11000 MHz, 50Ω EPQ-113+
Mini-Circuits’ EPQ-113+ is a wideband 5-11 GHz, 90° hybrid. It splits an input signal into two output signals with quadrature phase shift between them. It provides low loss, wideband in a small layout size and handles high power with good VSWR.

Mini-Circuits’ EPQ-113+ is a wideband 5-11 GHz, 90° hybrid. It splits an input signal into two output signals with quadrature phase shift between them. It provides low loss, wideband in a small layout size and handles high power with good VSWR.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number EPQ-113+
Product Name MMIC 90° Hybrid, 5000 - 11000 MHz, 50Ω
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5000.00 to 11000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZAPD-1750-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.20 dB
Isolation 22.00 dB
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-ZFSC-2-2-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.90 dB
View Details
2.85GHZ SOT23 Rf Power Divider Splitter - 851-SP-2U2+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 1720.00 to 2850.00 MHz
Insertion Loss 0.50 dB
View Details
3 suppliers