The ADQ-90+ is a surface-mount, 2-way 90° hybrid power splitter/combiner designed for 50Ω systems in the 55 to 90 MHz range. It features a CJ725 plastic case with tin-plated nickel terminations, weighing 0.40 gram, and operates from -40°C to +85°C with a maximum input power of 0.5 W. Typical insertion loss is 0.7 dB, isolation is 26 dB, phase unbalance is 1 degree, and VSWR at input and output ports is 1.12 and 1.10 respectively.
Core & Wire 90° Hybrid, 55 - 90 MHz, 50Ω
Manufacturer: Mini-Circuits
Win Source Part Number: 910744-ADQ-90+
Features: RF Power Divider Isolation (Min) 20dB, 4° Imbalance (Max) 8-SMD, Gull Wing
Package: Reel - TR
Package: 8-SMD, Gull Wing
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-ADQ-90+DKR, 3157-ADQ-90+TR, 3157-ADQ-90+CT
RF Power Divider 55MHz ~ 90MHz Isolation (Min) 20dB, 4° Imbalance (Max) 8-SMD, Gull Wing
RF Power Divider 55MHz ~ 90MHz Isolation (Min) 20dB, 4° Imbalance (Max) 8-SMD, Gull Wing
RF Power Divider 55MHz ~ 90MHz Isolation (Min) 20dB, 4° Imbalance (Max) 8-SMD, Gull Wing
RF PWR DVDR 55MHZ-90MHZ 8SMD Product overview: ADQ-90+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55MHZ, 90MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 55MHZ, 90MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-ADQ-90+ can be used for catalog matching and distributor lookup.
RF Power Divider 55 MHz ~ 90 MHz Isolation (Min) 20dB, 4° Imbalance (Max) 8-SMD, Gull Wing
| Mini-Circuits | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | ADQ-90+ | ADQ-90+ | 3157-ADQ-90+DKR-ND | 851-ADQ-90+ | ADQ-90+ |
| Product Name | Core & Wire 90° Hybrid, 55 - 90 MHz, 50Ω | RF Power Dividers/Splitters - ADQ-90+ | RF Power Dividers/Splitters | 55MHZ 90MHZ Rf Power Divider Splitter | RF Power Dividers/Splitters |
| Divider / Combiner Type | 90º Hybrid | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Frequency | 55.00 to 90.00 MHz | 55.00 to 90.00 MHz | 55.00 to 90.00 MHz | ||
| Insertion Loss | 0.20 dB | 0.20 dB | 0.20 dB | 0.20 dB | |
| Power | 0.50 watts |