Mini-Circuits RF Power Dividers/Splitters - EP2W1+ EP2W1+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 845905-EP2W1+ Features: RF Power Divider 500 MHz ~ 9.5 GHz Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-EP2W1+CT, 3157-EP2W1+TR, 3157-EP2W1+DKR
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 845905-EP2W1+ Features: RF Power Divider 500 MHz ~ 9.5 GHz Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-EP2W1+CT, 3157-EP2W1+TR, 3157-EP2W1+DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - EP2W1+ - EP2W1+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - EP2W1+
EP2W1+
RF Power Dividers/Splitters - EP2W1+ EP2W1+
Manufacturer: Mini-Circuits Win Source Part Number: 845905-EP2W1+ Features: RF Power Divider 500 MHz ~ 9.5 GHz Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8548.90.0100 Other Part Number: 3157-EP2W1+CT, 3157-EP2W1+TR, 3157-EP2W1+DKR

Manufacturer: Mini-Circuits
Win Source Part Number: 845905-EP2W1+
Features: RF Power Divider 500 MHz ~ 9.5 GHz
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
Other Part Number: 3157-EP2W1+CT, 3157-EP2W1+TR, 3157-EP2W1+DKR

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-EP2W1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-EP2W1+TR-ND
RF Power Dividers/Splitters 3157-EP2W1+TR-ND
RF Power Divider 500MHz ~ 9.5GHz Isolation (Min) 16.8dB, 1.7 VSWR (Typ), 6° Imbalance (Max) 32-VFQFN Exposed Pad

RF Power Divider 500MHz ~ 9.5GHz Isolation (Min) 16.8dB, 1.7 VSWR (Typ), 6° Imbalance (Max) 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-EP2W1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-EP2W1+CT-ND
RF Power Dividers/Splitters 3157-EP2W1+CT-ND
RF Power Divider 500MHz ~ 9.5GHz Isolation (Min) 16.8dB, 1.7 VSWR (Typ), 6° Imbalance (Max) 32-VFQFN Exposed Pad

RF Power Divider 500MHz ~ 9.5GHz Isolation (Min) 16.8dB, 1.7 VSWR (Typ), 6° Imbalance (Max) 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-EP2W1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-EP2W1+DKR-ND
RF Power Dividers/Splitters 3157-EP2W1+DKR-ND
RF Power Divider 500MHz ~ 9.5GHz Isolation (Min) 16.8dB, 1.7 VSWR (Typ), 6° Imbalance (Max) 32-VFQFN Exposed Pad

RF Power Divider 500MHz ~ 9.5GHz Isolation (Min) 16.8dB, 1.7 VSWR (Typ), 6° Imbalance (Max) 32-VFQFN Exposed Pad

Buy Now Datasheet
9.5GHZ Rf Power Divider Splitter - 851-EP2W1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.5GHZ Rf Power Divider Splitter
851-EP2W1+
9.5GHZ Rf Power Divider Splitter 851-EP2W1+
RF PWR DVDR 500MZ-9.5GHZ 32VFQFN Product overview: EP2W1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 9.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-EP2W1+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 500MZ-9.5GHZ 32VFQFN Product overview: EP2W1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 9.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-EP2W1+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - EP2W1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
EP2W1+
RF Power Dividers/Splitters EP2W1+
RF Power Divider 500 MHz ~ 9.5 GHz Isolation (Min) 16.8dB, 1.7 VSWR (Typ), 6° Imbalance (Max) 32-VFQFN Exposed Pad

RF Power Divider 500 MHz ~ 9.5 GHz Isolation (Min) 16.8dB, 1.7 VSWR (Typ), 6° Imbalance (Max) 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number EP2W1+ 3157-EP2W1+TR-ND 851-EP2W1+ EP2W1+
Product Name RF Power Dividers/Splitters - EP2W1+ RF Power Dividers/Splitters 9.5GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 32-VFQFN Exposed Pad Tape & Reel (TR) 32-VFQFN Exposed Pad
Insertion Loss 3.40 dB 3.40 dB 3.40 dB
Isolation 16.80 dB
Unlock Full Specs
to access all available technical data

Similar Products

16 Way Power Divider - 5o362151200 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details
Thermal Vac Qualified 2-Way Power Divider 6005265-TV - 6005265-TV - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 500.00 to 26500.00 MHz
Amplitude Unbalance 0.50 dB
View Details
2-Way Power Dividers/Combiners - NPD2-2000-9000-30-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 2000.00 to 9000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZFRSC-42B-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 0.40 dB
View Details