RF PWR DVDR 2-26.5GHZ 24VFQFN Product overview: EP2K1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26.5GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 26.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-EP2K1+ can be used for catalog matching and distributor lookup.
Manufacturer: Mini-Circuits
Win Source Part Number: 738099-EP2K1+
Manufacturer Homepage: www.minicircuits.com
Reference case: SMD
Reference Date Code: 1703+
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RF Power Divider 2GHz ~ 26.5GHz Isolation (Min) 14dB, 1.5 VSWR (Typ), 9° Imbalance (Max) 24-VFQFN Exposed Pad
RF Power Divider 2GHz ~ 26.5GHz Isolation (Min) 14dB, 1.5 VSWR (Typ), 9° Imbalance (Max) 24-VFQFN Exposed Pad
RF Power Divider 2GHz ~ 26.5GHz Isolation (Min) 14dB, 1.5 VSWR (Typ), 9° Imbalance (Max) 24-VFQFN Exposed Pad
RF Power Divider 2 GHz ~ 26.5 GHz Isolation (Min) 14dB, 1.5 VSWR (Typ), 9° Imbalance (Max) 24-VFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | 851-EP2K1+ | EP2K1+ | 3157-EP2K1+CT-ND | EP2K1+ |
| Product Name | 26.5GHZ Rf Power Divider Splitter | RF Power Dividers/Splitters - EP2K1+ | RF Power Dividers/Splitters | RF Power Dividers/Splitters |
| Package Type / Form Factor | Tape & Reel (TR) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |
| Connectors | SMD/SMT | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |