Mini-Circuits 2 Ways MMIC Power Splitter, 24000 - 30000 MHz, 50Ω EP2-5G+

Description
Mini-Circuits’ EP2-5G+ is a MMIC 2-way 0° splitter/combiner designed for wideband operation from 24 to 30 GHz supporting many applications requiring high performance across a wide frequency range including phased array radars, 5G applications, as well as instrumentation and more. This model provides excellent power handling up to 0.5W (as a splitter/combiner) with good isolation, and low phase and amplitude unbalance in a tiny 2x2 mm 6 lead-QFN package. Manufactured using GaAs IPD technology, the EP2-5G+ not only provides a repeatable performance, but also a high level of ESD protection.
Request a Quote Datasheet
Description
Mini-Circuits’ EP2-5G+ is a MMIC 2-way 0° splitter/combiner designed for wideband operation from 24 to 30 GHz supporting many applications requiring high performance across a wide frequency range including phased array radars, 5G applications, as well as instrumentation and more. This model provides excellent power handling up to 0.5W (as a splitter/combiner) with good isolation, and low phase and amplitude unbalance in a tiny 2x2 mm 6 lead-QFN package. Manufactured using GaAs IPD technology, the EP2-5G+ not only provides a repeatable performance, but also a high level of ESD protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Ways MMIC Power Splitter, 24000 - 30000 MHz, 50Ω - EP2-5G+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways MMIC Power Splitter, 24000 - 30000 MHz, 50Ω
EP2-5G+
2 Ways MMIC Power Splitter, 24000 - 30000 MHz, 50Ω EP2-5G+
Mini-Circuits’ EP2-5G+ is a MMIC 2-way 0° splitter/combiner designed for wideband operation from 24 to 30 GHz supporting many applications requiring high performance across a wide frequency range including phased array radars, 5G applications, as well as instrumentation and more. This model provides excellent power handling up to 0.5W (as a splitter/combiner) with good isolation, and low phase and amplitude unbalance in a tiny 2x2 mm 6 lead-QFN package. Manufactured using GaAs IPD technology, the EP2-5G+ not only provides a repeatable performance, but also a high level of ESD protection.

Mini-Circuits’ EP2-5G+ is a MMIC 2-way 0° splitter/combiner designed for wideband operation from 24 to 30 GHz supporting many applications requiring high performance across a wide frequency range including phased array radars, 5G applications, as well as instrumentation and more. This model provides excellent power handling up to 0.5W (as a splitter/combiner) with good isolation, and low phase and amplitude unbalance in a tiny 2x2 mm 6 lead-QFN package. Manufactured using GaAs IPD technology, the EP2-5G+ not only provides a repeatable performance, but also a high level of ESD protection.

Supplier's Site Datasheet
RF Power Dividers/Splitters - 3157-EP2-5G+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-EP2-5G+TR-ND
RF Power Dividers/Splitters 3157-EP2-5G+TR-ND
RF Power Divider 24GHz ~ 30GHz Isolation (Min) 16dB, 1.7 VSWR, 13° Imbalance (Max) 6-TDFN Exposed Pad

RF Power Divider 24GHz ~ 30GHz Isolation (Min) 16dB, 1.7 VSWR, 13° Imbalance (Max) 6-TDFN Exposed Pad

Buy Now Datasheet
24GHZ 30GHZ Rf Power Divider Splitter - 851-EP2-5G+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24GHZ 30GHZ Rf Power Divider Splitter
851-EP2-5G+
24GHZ 30GHZ Rf Power Divider Splitter 851-EP2-5G+
RF PWR DVDR 24GHZ-30GHZ 6TDFN Product overview: EP2-5G+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24GHZ, 30GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 24GHZ, 30GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-EP2-5G+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 24GHZ-30GHZ 6TDFN Product overview: EP2-5G+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24GHZ, 30GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 24GHZ, 30GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-EP2-5G+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - EP2-5G+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
EP2-5G+
RF Power Dividers/Splitters EP2-5G+
RF Power Divider 24 GHz ~ 30 GHz Isolation (Min) 16dB, 1.7 VSWR, 13° Imbalance (Max) 6-TDFN Exposed Pad

RF Power Divider 24 GHz ~ 30 GHz Isolation (Min) 16dB, 1.7 VSWR, 13° Imbalance (Max) 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number EP2-5G+ 3157-EP2-5G+TR-ND 851-EP2-5G+ EP2-5G+
Product Name 2 Ways MMIC Power Splitter, 24000 - 30000 MHz, 50Ω RF Power Dividers/Splitters 24GHZ 30GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
0º Power Divider Division: 2-Way
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Frequency 24000.00 to 30000.00 MHz 24000.00 to 30000.00 MHz 24000.00 to 30000.00 MHz
Insertion Loss 1.30 dB 1.30 dB 1.30 dB 1.30 dB
Isolation 23.00 dB 16.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-SCN-2-65+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.80 dB
Isolation 11.00 dB
View Details
3 suppliers
4 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω - SCA-4-10-75+ - Mini-Circuits
Specs
0º Power Divider Division: 4-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 10.00 to 1000.00 MHz
View Details
5 suppliers
RF Power Dividers/Splitters - 3157-ZC8PD-E18673+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 3.90 dB
Isolation 16.00 dB
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-ZC16PD-252-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 5.50 dB
Isolation 20.00 dB
View Details