Mini-Circuits RF Power Dividers/Splitters ZAPD-50W-N+

Description
DC PASS PWRSPLTR, 4200-6000 MHZ
Request a Quote Datasheet
Description
DC PASS PWRSPLTR, 4200-6000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 3157-ZAPD-50W-N+-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-ZAPD-50W-N+-ND
RF Power Dividers/Splitters 3157-ZAPD-50W-N+-ND
DC PASS PWRSPLTR, 4200-6000 MHZ

DC PASS PWRSPLTR, 4200-6000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Power Dividers and RF Power Combiners
Product Number 3157-ZAPD-50W-N+-ND
Product Name RF Power Dividers/Splitters
Package Type / Form Factor Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

1 to 2GHz – 2 Way Power Divider/Splitter - UIY2PD2828A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
2 Way Power Divider - 5o3128440 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details
RF Power Dividers/Splitters - PD22-73LF - PD22-73LF - Win Source Electronics
Specs
Frequency 2100.00 MHz
Insertion Loss 0.55 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZC3PD-18263-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.90 dB
Isolation 35.00 dB
View Details