Mini-Circuits Lumped LC Diplexer, 5-65/85-1220 MHz, 75Ω DPLB-6585A0+

Description
DPLB-6585A0+ is a high performance low cost diplexer with the lowpass port at 5-65 MHz and highpass port at 85-1220 MHz. Excellent return loss combined with high out of channel rejection makes it an ideal component in cable TV and multiband radio systems.
Request a Quote Datasheet
Description
DPLB-6585A0+ is a high performance low cost diplexer with the lowpass port at 5-65 MHz and highpass port at 85-1220 MHz. Excellent return loss combined with high out of channel rejection makes it an ideal component in cable TV and multiband radio systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Diplexer, 5-65/85-1220 MHz, 75Ω - DPLB-6585A0+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Diplexer, 5-65/85-1220 MHz, 75Ω
DPLB-6585A0+
Lumped LC Diplexer, 5-65/85-1220 MHz, 75Ω DPLB-6585A0+
DPLB-6585A0+ is a high performance low cost diplexer with the lowpass port at 5-65 MHz and highpass port at 85-1220 MHz. Excellent return loss combined with high out of channel rejection makes it an ideal component in cable TV and multiband radio systems.

DPLB-6585A0+ is a high performance low cost diplexer with the lowpass port at 5-65 MHz and highpass port at 85-1220 MHz. Excellent return loss combined with high out of channel rejection makes it an ideal component in cable TV and multiband radio systems.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DPLB-6585A0+
Product Name Lumped LC Diplexer, 5-65/85-1220 MHz, 75Ω
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω - DPLB-8510A04+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 5 to 85 MHz
TX (High) 102 to 1220 MHz
View Details
Lumped LC Diplexer, DC-204/258-1220 MHz, 75Ω - DPLB-2025A0+ - Mini-Circuits
Specs
Device Type Diplexer
Insertion Loss 1 dB
RX (Low) 204 MHz
View Details
RF Multiplexers - 3157-ZX75-23-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 11 dB
View Details
RF Multiplexers - 3157-TPLX-E2485+-ND - DigiKey
Specs
Device Type Triplexer
Package Type Surface Mount; 20-SMD Module
Return Loss 8 to 10 dB
View Details