Mini-Circuits RF Multiplexers DPGE-252-492R+

Description
DPLXR, 2400-2500/4900-5950 MHZ
Request a Quote Datasheet
Description
DPLXR, 2400-2500/4900-5950 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 3157-DPGE-252-492R+TR-ND - DigiKey
Thief River Falls, MN, United States
DPLXR, 2400-2500/4900-5950 MHZ

DPLXR, 2400-2500/4900-5950 MHZ

Buy Now Datasheet
Radio Frequency Chip/Antenna >> Diplexers - DPGE-252-492R+ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> Diplexers
DPGE-252-492R+
Radio Frequency Chip/Antenna >> Diplexers DPGE-252-492R+
SMD-6 Diplexers ROHS

SMD-6 Diplexers ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 3157-DPGE-252-492R+TR-ND DPGE-252-492R+
Product Name RF Multiplexers Radio Frequency Chip/Antenna >> Diplexers
Device Type Diplexer Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW) - HRT-DX(455/465)-1423S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 2.5 dB
View Details
Duplexer / Diplexer 140 to 170MHz - UIYDX310219A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexers - NPX 791-862 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
RX (Low) 791 to 862 MHz
View Details
RF Multiplexers - 3157-TPLX-E3000+TR-ND - DigiKey
Specs
Device Type Triplexer
Package Type Surface Mount; 20-SMD Module
Return Loss 10 to 12 dB
View Details
2 suppliers