Mini-Circuits 2000MHz 50ohm Rf Directional Coupler DBTC-17-5+

Description
DirCplr, 50-2000MHz, 50ohm, SMT Product overview: DBTC-17-5+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz, 50ohm. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 2000MHz, 50ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-DBTC-17-5+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DirCplr, 50-2000MHz, 50ohm, SMT Product overview: DBTC-17-5+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz, 50ohm. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 2000MHz, 50ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-DBTC-17-5+ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2000MHz 50ohm Rf Directional Coupler - 850-DBTC-17-5+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000MHz 50ohm Rf Directional Coupler
850-DBTC-17-5+
2000MHz 50ohm Rf Directional Coupler 850-DBTC-17-5+
DirCplr, 50-2000MHz, 50ohm, SMT Product overview: DBTC-17-5+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz, 50ohm. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 2000MHz, 50ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-DBTC-17-5+ can be used for catalog matching and distributor lookup.

DirCplr, 50-2000MHz, 50ohm, SMT Product overview: DBTC-17-5+ from Mini-Circuits is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz, 50ohm. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 2000MHz, 50ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-DBTC-17-5+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - 3157-DBTC-17-5+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-DBTC-17-5+TR-ND
RF Directional Coupler 3157-DBTC-17-5+TR-ND
RF Directional Coupler Cellular 50MHz ~ 2GHz 17.5 ± 1dB 2W 5-SMD Module

RF Directional Coupler Cellular 50MHz ~ 2GHz 17.5 ± 1dB 2W 5-SMD Module

Buy Now Datasheet
RF Directional Coupler - 3157-DBTC-17-5+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-DBTC-17-5+DKR-ND
RF Directional Coupler 3157-DBTC-17-5+DKR-ND
RF Directional Coupler Cellular 50MHz ~ 2GHz 17.5 ± 1dB 2W 5-SMD Module

RF Directional Coupler Cellular 50MHz ~ 2GHz 17.5 ± 1dB 2W 5-SMD Module

Buy Now Datasheet
RF Directional Coupler - 3157-DBTC-17-5+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-DBTC-17-5+CT-ND
RF Directional Coupler 3157-DBTC-17-5+CT-ND
RF Directional Coupler Cellular 50MHz ~ 2GHz 17.5 ± 1dB 2W 5-SMD Module

RF Directional Coupler Cellular 50MHz ~ 2GHz 17.5 ± 1dB 2W 5-SMD Module

Buy Now Datasheet
RF Directional Coupler - DBTC-17-5+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
DBTC-17-5+
RF Directional Coupler DBTC-17-5+
RF Directional Coupler Cellular 50MHz ~ 2GHz 17.5 ± 1dB 2W 5-SMD Module

RF Directional Coupler Cellular 50MHz ~ 2GHz 17.5 ± 1dB 2W 5-SMD Module

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number 850-DBTC-17-5+ 3157-DBTC-17-5+TR-ND DBTC-17-5+
Product Name 2000MHz 50ohm Rf Directional Coupler RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 110067030 - 110067030 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 67000.00 MHz
Power 20.00 watts
View Details
C20-0R520, DIRECTIONAL COUPLER - C20-0R520 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 500.00 to 20000.00 MHz
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-2-8-6dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 8000.00 MHz
View Details