Knowles RF Directional Coupler FHC09096-T

Description
4.0-8.0GHZ SURFACE MOUNT QUADRAT
Request a Quote Datasheet
Description
4.0-8.0GHZ SURFACE MOUNT QUADRAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1761-FHC09096-TCT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1761-FHC09096-TCT-ND
RF Directional Coupler 1761-FHC09096-TCT-ND
4.0-8.0GHZ SURFACE MOUNT QUADRAT

4.0-8.0GHZ SURFACE MOUNT QUADRAT

Buy Now Datasheet
RF Directional Coupler - 1761-FHC09096-TTR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1761-FHC09096-TTR-ND
RF Directional Coupler 1761-FHC09096-TTR-ND
4.0-8.0GHZ SURFACE MOUNT QUADRAT

4.0-8.0GHZ SURFACE MOUNT QUADRAT

Buy Now Datasheet
RF Directional Coupler - 1761-FHC09096-TDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1761-FHC09096-TDKR-ND
RF Directional Coupler 1761-FHC09096-TDKR-ND
4.0-8.0GHZ SURFACE MOUNT QUADRAT

4.0-8.0GHZ SURFACE MOUNT QUADRAT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 1761-FHC09096-TCT-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 4000.00 to 8000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - D4-20003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1.00 to 100.00 MHz
View Details
500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
3 dB 90 Degree Hybrid Couplers 300407125 - 300407125 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 7125.00 MHz
Insertion Loss 1.80 dB
View Details