RBP-400+ is a metal-shielded bandpass filter with a passband of 292 to 490 MHz and a characteristic impedance of 50 Ω. It features a compact case style GP731 measuring 0.35" × 0.35" and includes shielded packaging for reduced interference. The filter exhibits typical insertion loss of 1.15 dB at the center frequency and a VSWR of 1.5:1 within the passband, with stopband attenuation exceeding 35 dB beyond 500 MHz. Operating temperature ranges from -40°C to 85°C, with a maximum RF power input of 0.5 W at 25°C. The device is aqueous washable and RoHS compliant, with ground connections on pins 1, 3, 4, 5, 7, and 8 and signal inputs/outputs on pins 2 and 6.
Lumped LC Band Pass Filter, 292 - 490 MHz, 50Ω
391MHz Center Frequency Band Pass RF Filter (Radio Frequency) 198MHz Bandwidth 8-SMD, No Lead
RF FILTER BAND PASS 391MHZ 8SMD
RF FILTER BAND PASS 391MHZ 8SMD
Manufacturer: Mini-Circuits
Win Source Part Number: 931529-RBP-400+
Features: 391MHz Center Frequency Band Pass RF Filter (Radio Frequency) 198MHz Bandwidth - 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8548.90.0100
| Mini-Circuits | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | RBP-400+ | 3157-RBP-400+TR-ND | RBP-400+ |
| Product Name | Lumped LC Band Pass Filter, 292 - 490 MHz, 50Ω | RF Filters | RF Filters - RBP-400+ |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Filter Technology | Passive Filter |