Mini-Circuits Lumped LC Band Pass Filter, 150 - 164 MHz, 50Ω SXBP-157+

Description
Lumped LC Band Pass Filter, 150 - 164 MHz, 50Ω
Request a Quote
Description
Lumped LC Band Pass Filter, 150 - 164 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount bandpass filter optimized for 150 to 164 MHz at 50Ω, with a center frequency of 157 MHz, typial passband VSWR of 1.2:1, and insertion loss of 2.22 dB at 157 MHz. Operates from -40°C to 85°C and stores from -55°C to 100°C, with a maximum RF input power of 0.5 W. Housed in HF1139 case style measuring 11.18 x 18.80 x 6.86 mm, with aqueous washability and RoHS compliance. Pin configuration includes input on pin 1, output on pin 8, and ground on pins 2 through 7.

Datasheet Summary
Powered by GS/AI

Surface mount bandpass filter optimized for 150 to 164 MHz at 50Ω, with a center frequency of 157 MHz, typial passband VSWR of 1.2:1, and insertion loss of 2.22 dB at 157 MHz. Operates from -40°C to 85°C and stores from -55°C to 100°C, with a maximum RF input power of 0.5 W. Housed in HF1139 case style measuring 11.18 x 18.80 x 6.86 mm, with aqueous washability and RoHS compliance. Pin configuration includes input on pin 1, output on pin 8, and ground on pins 2 through 7.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 150 - 164 MHz, 50Ω - SXBP-157+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 150 - 164 MHz, 50Ω
SXBP-157+
Lumped LC Band Pass Filter, 150 - 164 MHz, 50Ω SXBP-157+
Lumped LC Band Pass Filter, 150 - 164 MHz, 50Ω

Lumped LC Band Pass Filter, 150 - 164 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number SXBP-157+
Product Name Lumped LC Band Pass Filter, 150 - 164 MHz, 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 1500 - 1620 MHz, 50Ω - BFCN-1560+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1560 dB
View Details
2 suppliers
Lumped LC Band Pass Filter, 5 - 85 MHz, 75Ω - SXBP-45-75+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 45 dB
View Details
Ceramic Resonator Band Pass Filter, 1980 to 2025 MHz, 50Ω - CBP12-2003CL+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Resonator Band Pass Filter, 1280 - 1360 MHz, 50Ω - CBP-1320Q+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers