The BFCQ-3852A+ is a surface-mountable LTCC bandpass filter designed for the 5G N260 band from 37 to 40 GHz, with a center frequency of 38.5 GHz, typical insertion loss of 2.5 dB in the passband, and return loss of at least 10 dB. It supports up to 1 W RF input power and operates between -55°C and +125°C. The filter features a 1008 (2.49 mm × 2.01 mm) case size and provides stopband rejection up to 55 dB below 28 GHz and 36 dB above 47 GHz. It is optimized for mmWave applications and supports automated pick-and-place assembly.
The BFCQ-3852A+ LTCC (Low Temperature Co-Fired Ceramic) Bandpass Filter that covers the 5G N260 band from 37 to 40 GHz. It has a low insertion loss , 2.5dB (typ) and has upto 40dB stopband rejection. This model can handle upto 1W of RF input power and has an operating temperature from -55 to +125 ºC. Utilizing a proprietary LTCC material system and a distributed filter topology, this filter is able to achieve repeatable performance on a lot-to-lot basis, up to mmWave frequencies.
CER FILTER 38.5GHZ BAND PASS
CER FILTER 38.5GHZ BAND PASS
CER FILTER 38.5GHZ BAND PASS
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | BFCQ-3852A+ | 3157-BFCQ-3852A+TR-ND |
| Product Name | LTCC Band Pass Filter, 37000 - 40000 MHz, 50Ω | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Insertion Loss | 38.5 dB | 3.4 dB |