Mini-Circuits Ceramic Resonator Band Pass Filter, 1820 to 1920 MHz CBP3-1870CB+

Description
All our coaxial-ceramic resonator filters are built with rugged contruction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
Request a Quote
Description
All our coaxial-ceramic resonator filters are built with rugged contruction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBP3-1870CB+ is a surface-mount ceramic resonator bandpass filter designed for 5G base station applications, operating in the 1820 to 1920 MHz range with a nominal center frequency of 1870 MHz. It offers a typical insertion loss of 1.7 dB and a return loss of at least 10 dB within the passband. The filter provides lower stopband rejection of 70 dB typ. from DC to 1400 MHz and upper stopband rejection of 55 dB typ. from 2280 to 2900 MHz. The device supports up to 10 W input power at 25°C, degrading linearly to 2 W at 85°C. It operates from -40°C to +85°C and is housed in a BAT3582-1 case with gold over nickel plate leads. The component is RoHS compliant and designed for reflow compatibility. Port symmetry allows RF1 and RF2 interchangeability.

Datasheet Summary
Powered by GS/AI

The CBP3-1870CB+ is a surface-mount ceramic resonator bandpass filter designed for 5G base station applications, operating in the 1820 to 1920 MHz range with a nominal center frequency of 1870 MHz. It offers a typical insertion loss of 1.7 dB and a return loss of at least 10 dB within the passband. The filter provides lower stopband rejection of 70 dB typ. from DC to 1400 MHz and upper stopband rejection of 55 dB typ. from 2280 to 2900 MHz. The device supports up to 10 W input power at 25°C, degrading linearly to 2 W at 85°C. It operates from -40°C to +85°C and is housed in a BAT3582-1 case with gold over nickel plate leads. The component is RoHS compliant and designed for reflow compatibility. Port symmetry allows RF1 and RF2 interchangeability.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonator Band Pass Filter, 1820 to 1920 MHz - CBP3-1870CB+ - Mini-Circuits
Brooklyn, NY, United States
Ceramic Resonator Band Pass Filter, 1820 to 1920 MHz
CBP3-1870CB+
Ceramic Resonator Band Pass Filter, 1820 to 1920 MHz CBP3-1870CB+
All our coaxial-ceramic resonator filters are built with rugged contruction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.

All our coaxial-ceramic resonator filters are built with rugged contruction, qualified to withstand multiple demanding reflow cycles. Excellent repeatability across units is achieved through precise tunning and process control.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number CBP3-1870CB+
Product Name Ceramic Resonator Band Pass Filter, 1820 to 1920 MHz
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 3157-HFCN-9700+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 13340 MHz
View Details
3 suppliers
LTCC Band Pass Filter, 8350 - 8550 MHz, 50Ω - VBF-8450+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 62 - 88 MHz, 50Ω - SXBP-75+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1.6 dB
View Details
2 suppliers