Mini-Circuits Lumped LC Band Pass Filter, 62 - 88 MHz, 50Ω SXBP-75+

Description
The SXBP-75+ is a 50Ω bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 62 to 88MHz. This filter has high Q capacitors and inductors to achieve a low insertion loss. It has repeatable performance across production lots and consistent perfomance across temperature.
Request a Quote
Description
The SXBP-75+ is a 50Ω bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 62 to 88MHz. This filter has high Q capacitors and inductors to achieve a low insertion loss. It has repeatable performance across production lots and consistent perfomance across temperature.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SXBP-75+ is a 50Ω surface mount bandpass filter operating from 62 to 88 MHz, designed for harmonic rejection and RF signal conditioning in transmitters and test equipment. It features a shielded package with an insertion loss of 1.6 dB typical, return loss of 15 dB typical, and passband flatness of 0.5 dB typical. The filter provides lower stopband rejection of 37 dB at 28-40 MHz and upper stopband rejection of 52 dB at 160-1500 MHz. Operating temperature ranges from -40°C to +85°C, with a maximum input power of 0.25 W within the passband. The component uses a lead finish of gold over nickel plate and is RoHS compliant. The suggested PCB layout follows PL-449, and the case style is HF1139.

Datasheet Summary
Powered by GS/AI

The SXBP-75+ is a 50Ω surface mount bandpass filter operating from 62 to 88 MHz, designed for harmonic rejection and RF signal conditioning in transmitters and test equipment. It features a shielded package with an insertion loss of 1.6 dB typical, return loss of 15 dB typical, and passband flatness of 0.5 dB typical. The filter provides lower stopband rejection of 37 dB at 28-40 MHz and upper stopband rejection of 52 dB at 160-1500 MHz. Operating temperature ranges from -40°C to +85°C, with a maximum input power of 0.25 W within the passband. The component uses a lead finish of gold over nickel plate and is RoHS compliant. The suggested PCB layout follows PL-449, and the case style is HF1139.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 62 - 88 MHz, 50Ω - SXBP-75+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 62 - 88 MHz, 50Ω
SXBP-75+
Lumped LC Band Pass Filter, 62 - 88 MHz, 50Ω SXBP-75+
The SXBP-75+ is a 50Ω bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 62 to 88MHz. This filter has high Q capacitors and inductors to achieve a low insertion loss. It has repeatable performance across production lots and consistent perfomance across temperature.

The SXBP-75+ is a 50Ω bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 62 to 88MHz. This filter has high Q capacitors and inductors to achieve a low insertion loss. It has repeatable performance across production lots and consistent perfomance across temperature.

Supplier's Site Datasheet
RF Filters - 3157-SXBP-75+TR-ND - DigiKey
Thief River Falls, MN, United States
LUMPED LC BPF, 62 - 88 MHZ, 50

LUMPED LC BPF, 62 - 88 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number SXBP-75+ 3157-SXBP-75+TR-ND
Product Name Lumped LC Band Pass Filter, 62 - 88 MHz, 50Ω RF Filters
Filter Type Bandpass Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 1.6 dB 2.5 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

LTCC SMT Band Pass Filter, 7.5 - 8.8 GHz, 50Ω - BFHKI-8501+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
LTCC Band Pass Filter, 4700 - 6000 MHz, 50Ω - BFCW-542+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 5350 dB
View Details
4 suppliers
LTCC Band Pass Filter, 400 - 600 MHz, 50Ω - BFTC-500+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Resonator Band Pass Filter, 1300 - 1500 MHz, 50Ω - CBP-1400F+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details